Samsung The Premiere 4K LSP7 (2020), 2200 ANSI lumens, DLP, UHD 4K (3840x2160), 90 - 120", Laser, 20000 h
Samsung The Premiere 4K LSP7 (2020). Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h. Throw ratio: TR.25. Noise level: 32 dB, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus). RMS rated power: 30 W