Samsung SP-H03, 30 ANSI lumens, WVGA (854x480), 1000:1, 9 - 80", 13.8 - 118.1" (0.35 - 3 m), LED
Samsung SP-H03. Projector brightness: 30 ANSI lumens, Projector native resolution: WVGA (854x480), Contrast ratio (typical): 1000:1. Light source type: LED, Service life of light source: 30000 h. Analog signal format system: PAL, SECAM. Noise level: 23 dB. RMS rated power: 1 W