Samsung logo

Samsung SNO-6084RP security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61936
Info modified on:
04 Nov 2024, 15:15:39
Short summary description Samsung SNO-6084RP security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Samsung SNO-6084RP, IP security camera, Indoor & outdoor, Wired, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian,..., Ceiling/wall, Gray

Long summary description Samsung SNO-6084RP security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Samsung SNO-6084RP. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Gray, Form factor: Bullet. Lens viewing angle, horizontal: 105.5°, Lens viewing angle, vertical: 57.5°, White balance: ATW, AWC, Indoor, Manual, Outdoor. Sensor type: CMOS, Optical sensor size: 1/2.8", Number of effective pixels (H x V): 1984 x 1104 pixels. Focal length range: 3 - 8.5 mm, Focus: Motorized/Manual, Closest focusing distance: 19.7" (0.5 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.