Samsung SNH-V6414BN, IP security camera, Indoor, Wireless, Desk, Black, 130°
Samsung SNH-V6414BN. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk, Product color: Black. Field of view (FOV) angle: 130°, Lens viewing angle, horizontal: 113°, Lens viewing angle, vertical: 63°. Sensor type: CMOS, Optical sensor size: 1/3", Number of effective pixels (H x V): 1944 x 1092 pixels. Digital zoom: 4x, Fixed focal length: 0.11" (2.8 mm)