Samsung logo

Samsung SND-5061 security camera Dome IP security camera Indoor 1384 x 1076 pixels Ceiling

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87716
Info modified on:
15 Dec 2023, 10:45:20
Short summary description Samsung SND-5061 security camera Dome IP security camera Indoor 1384 x 1076 pixels Ceiling:

Samsung SND-5061, IP security camera, Indoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SND-5061 security camera Dome IP security camera Indoor 1384 x 1076 pixels Ceiling:

Samsung SND-5061. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Ivory, Form factor: Dome. Minimum illumination: 0.7 lx, Angle of rotation: 355°, Lens viewing angle, horizontal: 88.3°. Sensor type: CMOS, Optical sensor size: 1/3". Focal length range: 3 - 8.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.