Samsung logo

Samsung SNB-5000 Bullet CCTV security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87249
Info modified on:
04 Nov 2024, 15:15:04
Short summary description Samsung SNB-5000 Bullet CCTV security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall:

Samsung SNB-5000, CCTV security camera, Indoor & outdoor, Wired, Ceiling/wall, Gray, Bullet

Long summary description Samsung SNB-5000 Bullet CCTV security camera Indoor & outdoor 1280 x 1024 pixels Ceiling/wall:

Samsung SNB-5000. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Gray, Form factor: Bullet. Minimum illumination: 0.01 lx, White balance: Manual, Camera shutter speed: 1/30 s. Sensor type: CMOS, Optical sensor size: 1/3". Maximum resolution: 1280 x 1024 pixels, Total megapixels: 1.3 MP, Video formats supported: H.264, MPEG, MPEG4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.