Samsung logo

Samsung Slim LightScribe DVD Writer, Black optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45050
Info modified on:
24 Feb 2023, 14:16:10
Short summary description Samsung Slim LightScribe DVD Writer, Black optical disc drive Internal:

Samsung Slim LightScribe DVD Writer, Black, Black, Slot, EIDE/ATA, 24x, 8x, 24x

Long summary description Samsung Slim LightScribe DVD Writer, Black optical disc drive Internal:

Samsung Slim LightScribe DVD Writer, Black. Product color: Black, Disc loading type: Slot. Interface: EIDE/ATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Bundled software: Nero

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.