Samsung logo

Samsung DVD+-R/RW/DL/RAM SLIM SATA BUL optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47985
Info modified on:
24 Feb 2023, 14:16:10
Short summary description Samsung DVD+-R/RW/DL/RAM SLIM SATA BUL optical disc drive Internal:

Samsung DVD+-R/RW/DL/RAM SLIM SATA BUL, Tray, Vertical/Horizontal, Serial ATA, 2 MB, 24x, 8x

Long summary description Samsung DVD+-R/RW/DL/RAM SLIM SATA BUL optical disc drive Internal:

Samsung DVD+-R/RW/DL/RAM SLIM SATA BUL. Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 160 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.