Samsung logo

Samsung SN-208DB/BEBET optical disc drive Internal DVD±R/RW Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140289
Info modified on:
24 Feb 2023, 14:16:09
Short summary description Samsung SN-208DB/BEBET optical disc drive Internal DVD±R/RW Black:

Samsung SN-208DB/BEBET, Black, Tray, RoHS, DVD±R/RW, Serial ATA, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description Samsung SN-208DB/BEBET optical disc drive Internal DVD±R/RW Black:

Samsung SN-208DB/BEBET. Product color: Black, Disc loading type: Tray, Certification: RoHS. Optical drive type: DVD±R/RW, Interface: Serial ATA, Disc types supported: CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.