Samsung logo

Samsung SN-208FB optical disc drive Internal DVD±RW Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110702
Info modified on:
14 Mar 2024, 17:31:39
Short summary description Samsung SN-208FB optical disc drive Internal DVD±RW Black, Silver:

Samsung SN-208FB, Black, Silver, Tray, Horizontal, Laptop, DVD±RW, Serial ATA

Long summary description Samsung SN-208FB optical disc drive Internal DVD±RW Black, Silver:

Samsung SN-208FB. Product color: Black, Silver, Disc loading type: Tray, Mounting: Horizontal. Purpose: Laptop, Optical drive type: DVD±RW, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x. Width: 5.04" (128 mm), Depth: 5" (127 mm), Height: 0.5" (12.7 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.