Samsung SMX-K40, 0.8 MP, CCD, 1/6", 2.7", LCD, 8.11 oz (230 g)
Samsung SMX-K40. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 52x, Digital zoom: 2200x, Filter size: 1.54" (39 mm). Compatible memory cards: SD, SDHC. Display diagonal: 2.7", Display: LCD. Product color: Black