Samsung SMX-F40, 0.8 MP, CCD, 1/6", 2.7", LCD, 7.76 oz (220 g)
Samsung SMX-F40. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 52x, Digital zoom: 2200x, Focal length range: 2.1 - 109.2 mm. Compatible memory cards: MMC, SD, SDHC. Display diagonal: 2.7", Display: LCD. Product color: Red