Samsung logo

Samsung SMX-F30 0.68 MP CCD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114239
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SMX-F30 0.68 MP CCD Black:

Samsung SMX-F30, 0.68 MP, CCD, 1/6", 2.7", LCD, 9.52 oz (270 g)

Long summary description Samsung SMX-F30 0.68 MP CCD Black:

Samsung SMX-F30. Total megapixels: 0.68 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 34x, Digital zoom: 1200x, Filter size: 1.18" (30 mm). Display diagonal: 2.7", Display: LCD. Minimum illumination: 3 lx. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.