Samsung SMX-F34, CCD, 1/6", 2.7", LCD, 9.52 oz (270 g), Blue
Samsung SMX-F34. Sensor type: CCD, Optical sensor size: 1/6", Effective megapixels (movie): 0.68 MP. Optical zoom: 34x, Digital zoom: 42x, Focal length range: 2.3 - 78.2 mm. Compatible memory cards: MMC+, SD, SDHC, Flash memory: 16 GB. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 2.7", Display: LCD