Samsung SMX-C10GN, 0.68 MP, CCD, 1/1.6", 0 GB, 2.7", LCD
Samsung SMX-C10GN. Total megapixels: 0.68 MP, Sensor type: CCD, Optical sensor size: 1/1.6". Optical zoom: 10x, Digital zoom: 1200x, Focal length range: 2.4 - 24 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 2.7", Display: LCD, Display resolution (numeric): 230000 pixels