Samsung logo

Samsung T260HD computer monitor 26" 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87005
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung T260HD computer monitor 26" 1920 x 1200 pixels Black:

Samsung T260HD, 26", 1920 x 1200 pixels, 5 ms, Black

Long summary description Samsung T260HD computer monitor 26" 1920 x 1200 pixels Black:

Samsung T260HD. Display diagonal: 26", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 150°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.