Samsung logo

Samsung SMT-T1041 TV set-top box Terrestrial Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152807
Info modified on:
03 Sept 2018, 00:22:51
Short summary description Samsung SMT-T1041 TV set-top box Terrestrial Black:

Samsung SMT-T1041, Terrestrial, NTSC, PAL, 8 MB, Black, 4.9 W, 220-240 V

Long summary description Samsung SMT-T1041 TV set-top box Terrestrial Black:

Samsung SMT-T1041. Signal source: Terrestrial, Analog signal format system: NTSC, PAL. Internal memory: 8 MB. Product color: Black. Power consumption (typical): 4.9 W, AC input voltage: 220-240 V, Power consumption (standby): 0.95 W. Width: 10.2" (258 mm), Depth: 6.5" (165 mm), Height: 1.65" (42 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.