Samsung logo

Samsung SMT-C7140 Cable, Satellite Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193319
Info modified on:
24 Jan 2020, 14:46:23
Short summary description Samsung SMT-C7140 Cable, Satellite Full HD Black:

Samsung SMT-C7140, Cable, Satellite, Full HD, DVB-C, 4:3, 16:9, 320 GB, Black

Long summary description Samsung SMT-C7140 Cable, Satellite Full HD Black:

Samsung SMT-C7140. Signal source: Cable, Satellite, HD type: Full HD, Digital signal format system: DVB-C. HDD capacity: 320 GB. Product color: Black, Number of tuners: 2 tuner(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.