Samsung logo

Samsung SMT-3232 computer monitor 32" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116875
Info modified on:
14 Mar 2024, 18:21:09
Short summary description Samsung SMT-3232 computer monitor 32" 1920 x 1080 pixels Full HD Black:

Samsung SMT-3232, 32", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description Samsung SMT-3232 computer monitor 32" 1920 x 1080 pixels Full HD Black:

Samsung SMT-3232. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.