Samsung logo

Samsung SMT-2232 LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141982
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SMT-2232 LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung SMT-2232, 21.5", 1920 x 1080 pixels, LED, 3D, 5 ms, Black

Long summary description Samsung SMT-2232 LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung SMT-2232. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.