Samsung logo

Samsung E1920N computer monitor 18.5" 1360 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212956
Info modified on:
31 May 2024, 09:34:51
Short summary description Samsung E1920N computer monitor 18.5" 1360 x 768 pixels Black:

Samsung E1920N, 18.5", 1360 x 768 pixels, 5 ms, Black

Long summary description Samsung E1920N computer monitor 18.5" 1360 x 768 pixels Black:

Samsung E1920N. Display diagonal: 18.5", Display resolution: 1360 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.