Samsung B2240, 21.5", 1920 x 1080 pixels, 5 ms, Black
Samsung B2240. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black