Samsung logo

Samsung Galaxy Tab S9+ SM-X816B 5G Qualcomm Snapdragon 512 GB 12.4" 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100782
Info modified on:
14 Feb 2025, 16:11:19
Short summary description Samsung Galaxy Tab S9+ SM-X816B 5G Qualcomm Snapdragon 512 GB 12.4" 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite:

Samsung Galaxy Tab S9+ SM-X816B, 12.4", 2800 x 1752 pixels, 512 GB, 12 GB, Android 13, Graphite

Long summary description Samsung Galaxy Tab S9+ SM-X816B 5G Qualcomm Snapdragon 512 GB 12.4" 12 GB Wi-Fi 6 (802.11ax) Android 13 Graphite:

Samsung Galaxy Tab S9+ SM-X816B. Display diagonal: 12.4", Display resolution: 2800 x 1752 pixels, Display technology: AMOLED. Internal storage capacity: 512 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 20.7 oz (586 g). Operating system installed: Android 13. Product color: Graphite

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.