Samsung Galaxy Tab S9+ SM-X810, 12.4", 2800 x 1752 pixels, 512 GB, 12 GB, Android 13, Beige
Samsung Galaxy Tab S9+ SM-X810. Display diagonal: 12.4", Display resolution: 2800 x 1752 pixels. Internal storage capacity: 512 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 20.5 oz (581 g). Operating system installed: Android 13. Product color: Beige