Samsung logo

Samsung Galaxy Tab S8+ 5G SM-X806B Qualcomm Snapdragon LTE-TDD & LTE-FDD 128 GB 12.4" 8 GB Wi-Fi 6E (802.11ax) Android 4.3 Graphite

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30952
Info modified on:
14 Feb 2025, 15:47:05
Short summary description Samsung Galaxy Tab S8+ 5G SM-X806B Qualcomm Snapdragon LTE-TDD & LTE-FDD 128 GB 12.4" 8 GB Wi-Fi 6E (802.11ax) Android 4.3 Graphite:

Samsung Galaxy Tab S8+ 5G SM-X806B, 12.4", 2800 x 1752 pixels, 128 GB, 8 GB, Android 4.3, Graphite

Long summary description Samsung Galaxy Tab S8+ 5G SM-X806B Qualcomm Snapdragon LTE-TDD & LTE-FDD 128 GB 12.4" 8 GB Wi-Fi 6E (802.11ax) Android 4.3 Graphite:

Samsung Galaxy Tab S8+ 5G SM-X806B. Display diagonal: 12.4", Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.99 GHz, Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Card reader integrated. Weight: 20.2 oz (572 g). Operating system installed: Android 4.3. Product color: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.