Samsung Galaxy Tab S8+ SM-X800N, 12.4", 2800 x 1752 pixels, 128 GB, 8 GB, 2.99 GHz, Silver
Samsung Galaxy Tab S8+ SM-X800N. Display diagonal: 12.4", Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.99 GHz, Processor family: Qualcomm Snapdragon, Processor model: SM8450. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Card reader integrated. Weight: 20 oz (567 g). Product color: Silver