Samsung Galaxy Tab S9 FE+, 12.4", 2560 x 1600 pixels, 128 GB, 8 GB, Android 13, Gray
Samsung Galaxy Tab S9 FE+. Display diagonal: 12.4", Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 22.2 oz (628 g). Operating system installed: Android 13. Product color: Gray