Samsung Galaxy Tab A9+ (Wi-Fi), 11", 1920 x 1200 pixels, 128 GB, 8 GB, Android 13, Silver
Samsung Galaxy Tab A9+ (Wi-Fi). Display diagonal: 11", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 695. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.9 oz (480 g). Operating system installed: Android 13. Product color: Silver