Samsung logo

Samsung Galaxy Tab A8 4G Tiger LTE 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Android 11 Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157029
Info modified on:
14 Feb 2025, 15:46:21
Short summary description Samsung Galaxy Tab A8 4G Tiger LTE 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Android 11 Gray:

Samsung Galaxy Tab A8 , 10.5", 1920 x 1200 pixels, 64 GB, 4 GB, Android 11, Gray

Long summary description Samsung Galaxy Tab A8 4G Tiger LTE 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Android 11 Gray:

Samsung Galaxy Tab A8 . Display diagonal: 10.5", Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Tiger, Processor model: T618. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 17.9 oz (508 g). Operating system installed: Android 11. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.