Samsung logo

Samsung Galaxy Tab A8 SM-X200 Tiger 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8810
Info modified on:
14 Feb 2025, 15:46:18
Short summary description Samsung Galaxy Tab A8 SM-X200 Tiger 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Silver:

Samsung Galaxy Tab A8 SM-X200, 10.5", 1920 x 1200 pixels, 64 GB, 4 GB, 2 GHz, Silver

Long summary description Samsung Galaxy Tab A8 SM-X200 Tiger 64 GB 10.5" 4 GB Wi-Fi 5 (802.11ac) Silver:

Samsung Galaxy Tab A8 SM-X200. Display diagonal: 10.5", Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Tiger, Processor model: T618. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 17.9 oz (508 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.