Samsung Galaxy Tab A8 SM-X200N, 10.5", 1920 x 1200 pixels, 32 GB, 3 GB, Android 11, Gray
Samsung Galaxy Tab A8 SM-X200N. Display diagonal: 10.5", Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Tiger, Processor model: T618. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 17.9 oz (508 g). Operating system installed: Android 11. Product color: Gray