Samsung Galaxy TabPro S SM-W703, 12", 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Pro, Black
Samsung Galaxy TabPro S SM-W703. Display diagonal: 12", Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 24.4 oz (693 g). Operating system installed: Windows 10 Pro. Product color: Black