Samsung logo

Samsung Galaxy TabPro S SM-W700N Intel® Core™ M Hybrid (2-in-1) 12" Touchscreen Full HD 4 GB 128 GB SSD Windows 10 Home White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72406
Info modified on:
01 Dec 2020, 16:26:56
Short summary description Samsung Galaxy TabPro S SM-W700N Intel® Core™ M Hybrid (2-in-1) 12" Touchscreen Full HD 4 GB 128 GB SSD Windows 10 Home White:

Samsung Galaxy TabPro S SM-W700N, Intel® Core™ M, 2.2 GHz, 12", 2160 x 1440 pixels, 4 GB, 128 GB

Long summary description Samsung Galaxy TabPro S SM-W700N Intel® Core™ M Hybrid (2-in-1) 12" Touchscreen Full HD 4 GB 128 GB SSD Windows 10 Home White:

Samsung Galaxy TabPro S SM-W700N. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor frequency: 2.2 GHz. Display diagonal: 12", HD type: Full HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product color: White. Weight: 24.4 oz (693 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.