Samsung Galaxy TabPro S SM-W700, Intel® Core™ M, 2.2 GHz, 12", 2160 x 1440 pixels, 4 GB, 128 GB
Samsung Galaxy TabPro S SM-W700. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor frequency: 2.2 GHz. Display diagonal: 12", HD type: Full HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black. Weight: 24.4 oz (693 g)