Samsung Galaxy Book SM-W627, 10.6", 1920 x 1280 pixels, 64 GB, 4 GB, Windows 10 Home, Black
Samsung Galaxy Book SM-W627. Display diagonal: 10.6", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: Intel® Core™ m3, Processor model: m3-7Y30. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 22.9 oz (650 g). Operating system installed: Windows 10 Home. Product color: Black