Samsung logo

Samsung SM-V101F wireless router 4G White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220909
Info modified on:
01 Jul 2025, 14:41:21
Short summary description Samsung SM-V101F wireless router 4G White:

Samsung SM-V101F, Wi-Fi 4 (802.11n), 3G, 4G, 4G, White

Long summary description Samsung SM-V101F wireless router 4G White:

Samsung SM-V101F. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 4G, 2G standards: GSM, 3G standards: UMTS. Product color: White. Processor frequency: 500 MHz, Internal memory: 32 MB, Flash memory: 128 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.