Samsung Galaxy Tab S7+ 5G SM-T976B, 12.4", 2800 x 1752 pixels, 256 GB, 8 GB, Android 10, Silver
Samsung Galaxy Tab S7+ 5G SM-T976B. Display diagonal: 12.4", Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 20.3 oz (575 g). Operating system installed: Android 10. Product color: Silver