Samsung logo

Samsung Galaxy Tab S7+ SM-T970N Qualcomm Snapdragon 256 GB 12.4" 8 GB Wi-Fi 6 (802.11ax) Android 10 Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113018
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy Tab S7+ SM-T970N Qualcomm Snapdragon 256 GB 12.4" 8 GB Wi-Fi 6 (802.11ax) Android 10 Silver:

Samsung Galaxy Tab S7+ SM-T970N, 12.4", 2800 x 1752 pixels, 256 GB, 8 GB, Android 10, Silver

Long summary description Samsung Galaxy Tab S7+ SM-T970N Qualcomm Snapdragon 256 GB 12.4" 8 GB Wi-Fi 6 (802.11ax) Android 10 Silver:

Samsung Galaxy Tab S7+ SM-T970N. Display diagonal: 12.4", Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 20.3 oz (575 g). Operating system installed: Android 10. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.