Samsung logo

Samsung Galaxy TabPRO SM-T900 32 GB 12.2" 3 GB Wi-Fi 5 (802.11ac) Android Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163253
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy TabPRO SM-T900 32 GB 12.2" 3 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy TabPRO SM-T900, 12.2", 2560 x 1600 pixels, 32 GB, 3 GB, Android, Black

Long summary description Samsung Galaxy TabPRO SM-T900 32 GB 12.2" 3 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy TabPRO SM-T900. Display diagonal: 12.2", Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 25.8 oz (732 g). Operating system installed: Android. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.