Samsung logo

Samsung Galaxy Tab S7 SM-T875NZ 4G Qualcomm Snapdragon LTE 128 GB 11" 6 GB Wi-Fi 6 (802.11ax) Android 10 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139724
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy Tab S7 SM-T875NZ 4G Qualcomm Snapdragon LTE 128 GB 11" 6 GB Wi-Fi 6 (802.11ax) Android 10 Black:

Samsung Galaxy Tab S7 SM-T875NZ, 11", 2560 x 1600 pixels, 128 GB, 6 GB, Android 10, Black

Long summary description Samsung Galaxy Tab S7 SM-T875NZ 4G Qualcomm Snapdragon LTE 128 GB 11" 6 GB Wi-Fi 6 (802.11ax) Android 10 Black:

Samsung Galaxy Tab S7 SM-T875NZ. Display diagonal: 11", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 6 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 17.6 oz (500 g). Operating system installed: Android 10. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.