Samsung Galaxy Tab S7 SM-T870N, 11", 2560 x 1600 pixels, 128 GB, 6 GB, Android 10, Bronze
Samsung Galaxy Tab S7 SM-T870N. Display diagonal: 11", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 6 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 17.6 oz (500 g). Operating system installed: Android 10. Product color: Bronze