Samsung logo

Samsung Galaxy Tab S7 SM-T870 128 GB 11" 6 GB Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153473
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy Tab S7 SM-T870 128 GB 11" 6 GB Wi-Fi 6 (802.11ax) Black:

Samsung Galaxy Tab S7 SM-T870, 11", 2560 x 1600 pixels, 128 GB, 6 GB, 2.4 GHz, Black

Long summary description Samsung Galaxy Tab S7 SM-T870 128 GB 11" 6 GB Wi-Fi 6 (802.11ax) Black:

Samsung Galaxy Tab S7 SM-T870. Display diagonal: 11", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 17.6 oz (498 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.