Samsung Galaxy Tab S3 SM-T825N, 9.7", 2048 x 1536 pixels, 32 GB, 4 GB, Android 7.0, Silver
Samsung Galaxy Tab S3 SM-T825N. Display diagonal: 9.7", Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 2.15 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 15.3 oz (434 g). Operating system installed: Android 7.0. Product color: Silver