Samsung Galaxy Tab S2 SM-T819, 9.7", 2048 x 1536 pixels, 32 GB, 3 GB, Android, Gold
Samsung Galaxy Tab S2 SM-T819. Display diagonal: 9.7", Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8976. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 13.8 oz (392 g). Operating system installed: Android. Product color: Gold