Samsung Galaxy Tab S2 SM-T810NZ, 9.7", 2048 x 1536 pixels, 32 GB, 3 GB, Android, White
Samsung Galaxy Tab S2 SM-T810NZ. Display diagonal: 9.7", Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5433. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 13.7 oz (389 g). Operating system installed: Android. Product color: White