Samsung logo

Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 10.5" 3 GB Wi-Fi 5 (802.11ac) Android White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128511
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 10.5" 3 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy Tab S SM-T805, 10.5", 2560 x 1600 pixels, 16 GB, 3 GB, Android, White

Long summary description Samsung Galaxy Tab S SM-T805 4G Samsung Exynos LTE 16 GB 10.5" 3 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy Tab S SM-T805. Display diagonal: 10.5", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.5 oz (467 g). Operating system installed: Android. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.