Samsung Galaxy Tab S7 FE 5G, 12.4", 2560 x 1600 pixels, 64 GB, 4 GB, 2.2 GHz, Black
Samsung Galaxy Tab S7 FE 5G. Display diagonal: 12.4", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 750G. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 21.4 oz (608 g). Product color: Black