Samsung logo

Samsung Galaxy Tab S7 FE SM-T733N Qualcomm Snapdragon 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72893
Info modified on:
14 Feb 2025, 15:45:52
Short summary description Samsung Galaxy Tab S7 FE SM-T733N Qualcomm Snapdragon 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver:

Samsung Galaxy Tab S7 FE SM-T733N, 12.4", 2560 x 1600 pixels, 64 GB, 4 GB, 2.4 GHz, Silver

Long summary description Samsung Galaxy Tab S7 FE SM-T733N Qualcomm Snapdragon 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver:

Samsung Galaxy Tab S7 FE SM-T733N. Display diagonal: 12.4", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 778G. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 21.5 oz (610 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.