Samsung logo

Samsung Galaxy Tab S7 FE SM-T733 Qualcomm Snapdragon 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Android 11 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148621
Info modified on:
14 Feb 2025, 15:45:51
Short summary description Samsung Galaxy Tab S7 FE SM-T733 Qualcomm Snapdragon 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Android 11 Black:

Samsung Galaxy Tab S7 FE SM-T733, 12.4", 2560 x 1600 pixels, 64 GB, 4 GB, Android 11, Black

Long summary description Samsung Galaxy Tab S7 FE SM-T733 Qualcomm Snapdragon 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Android 11 Black:

Samsung Galaxy Tab S7 FE SM-T733. Display diagonal: 12.4", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 778G. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 21.4 oz (608 g). Operating system installed: Android 11. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.