Samsung logo

Samsung Galaxy Tab S5e 5 128 GB 10.5" 6 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15970
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy Tab S5e 5 128 GB 10.5" 6 GB Wi-Fi 5 (802.11ac) Black:

Samsung Galaxy Tab S5e 5, 10.5", 2560 x 1600 pixels, 128 GB, 6 GB, 14.1 oz (400 g), Black

Long summary description Samsung Galaxy Tab S5e 5 128 GB 10.5" 6 GB Wi-Fi 5 (802.11ac) Black:

Samsung Galaxy Tab S5e 5. Display diagonal: 10.5", Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 14.1 oz (400 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.